HARTING Inc. of North America Connectors, Interconnects - Backplane Connectors - Specialized 7311000019

Description
Win Source Part Number: 1380401-07311000019 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Number of Positions: 6 Color: Natural Features: Board Guide, Guide Pin Connector Type: Plug, Male Pins Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Package: Bulk Connector Style: Coax Material Flammability Rating: UL94 V-0 Standard Package: 20 pcs Connector Usage: Backplane-to-Daughte rcard Contact Layout, Typical: 6 Coax Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Mfr: HARTING Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380401-07311000019 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Number of Positions: 6 Color: Natural Features: Board Guide, Guide Pin Connector Type: Plug, Male Pins Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Package: Bulk Connector Style: Coax Material Flammability Rating: UL94 V-0 Standard Package: 20 pcs Connector Usage: Backplane-to-Daughte rcard Contact Layout, Typical: 6 Coax Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Mfr: HARTING Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1380401-07311000019 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1380401-07311000019
Connectors, Interconnects - Backplane Connectors - Specialized 1380401-07311000019
Win Source Part Number: 1380401-07311000019 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Number of Positions: 6 Color: Natural Features: Board Guide, Guide Pin Connector Type: Plug, Male Pins Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Package: Bulk Connector Style: Coax Material Flammability Rating: UL94 V-0 Standard Package: 20 pcs Connector Usage: Backplane-to-Daughte rcard Contact Layout, Typical: 6 Coax Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Mfr: HARTING Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380401-07311000019
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Number of Positions: 6
Color: Natural
Features: Board Guide, Guide Pin
Connector Type: Plug, Male Pins
Number of Positions Loaded: All
Termination: Press-Fit
Contact Finish: Gold
Package: Bulk
Connector Style: Coax
Material Flammability Rating: UL94 V-0
Standard Package: 20 pcs
Connector Usage: Backplane-to-Daughtercard
Contact Layout, Typical: 6 Coax
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: HARTING
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1380401-07311000019
Product Name Connectors, Interconnects - Backplane Connectors - Specialized
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Straight Plug - 150112 - PIC Wire & Cable
Specs
Geometry Straight
View Details