HARTING Inc. of North America Backplane Connectors - 07111000023 7111000023

Description
Manufacturer: HARTING Win Source Part Number: 857050-07111000023 Features: Connector Package: Bulk Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4010
Request a Quote Datasheet
Description
Manufacturer: HARTING Win Source Part Number: 857050-07111000023 Features: Connector Package: Bulk Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 07111000023 - 857050-07111000023 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 07111000023
857050-07111000023
Backplane Connectors - 07111000023 857050-07111000023
Manufacturer: HARTING Win Source Part Number: 857050-07111000023 Features: Connector Package: Bulk Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4010

Manufacturer: HARTING
Win Source Part Number: 857050-07111000023
Features: Connector
Package: Bulk
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1381041-07111000023 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1381041-07111000023
Connectors, Interconnects - Backplane Connectors - Specialized 1381041-07111000023
Win Source Part Number: 1381041-07111000023 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Number of Positions: 6 Color: Natural Features: Board Guide Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Package: Bulk Connector Style: Coax Material Flammability Rating: UL94 V-0 Standard Package: 20 pcs Connector Usage: Backplane-to-Daughte rcard Contact Layout, Typical: 6 Coax Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Mfr: HARTING Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381041-07111000023
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Number of Positions: 6
Color: Natural
Features: Board Guide
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Termination: Press-Fit
Contact Finish: Gold
Package: Bulk
Connector Style: Coax
Material Flammability Rating: UL94 V-0
Standard Package: 20 pcs
Connector Usage: Backplane-to-Daughtercard
Contact Layout, Typical: 6 Coax
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: HARTING
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 857050-07111000023 1381041-07111000023
Product Name Backplane Connectors - 07111000023 Connectors, Interconnects - Backplane Connectors - Specialized
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Circular Connector Adapters - 2171-NEDY-L2R1-V1-M8G3-N-M12G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details