HARTING Inc. of North America Specialized Cable Assemblies 618878001030

Description
"Cable Power Contacts to Wire 4 Line 9.84' (3.00m) 118"""
Request a Quote Datasheet
Description
"Cable Power Contacts to Wire 4 Line 9.84' (3.00m) 118"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Cable Assemblies - 1195-618878001030-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
1195-618878001030-ND
Specialized Cable Assemblies 1195-618878001030-ND
"Cable Power Contacts to Wire 4 Line 9.84' (3.00m) 118"""

"Cable Power Contacts to Wire 4 Line 9.84' (3.00m) 118"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1195-618878001030-ND
Product Name Specialized Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Between Series Adapter Cables - 1-1499520-1-ND - DigiKey
Specs
Application LAN / Ethernet; Networking
Cable Shielding No Shielding
Cable Length 36.09 ft (110 dm)
View Details
Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m) - CBL-25FT-SMSM+ - Mini-Circuits
Specs
Cable Length 25 ft (76.2 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details