HARTING Inc. of North America D-Sub Backshell, 40 Deg, 9Pos, Metal; Product Range Harting 61030012013

Description
D-SUB BACKSHELL, 40 DEG, 9POS, METAL; Product Range:InduCom Series; D Sub Shell Size:DE; Cable Exit Angle:40°; Connector Body Material:Metal Body RoHS Compliant: Yes
Description
D-SUB BACKSHELL, 40 DEG, 9POS, METAL; Product Range:InduCom Series; D Sub Shell Size:DE; Cable Exit Angle:40°; Connector Body Material:Metal Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, 40 Deg, 9Pos, Metal; Product Range Harting - 44J9711 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, 40 Deg, 9Pos, Metal; Product Range Harting
44J9711
D-Sub Backshell, 40 Deg, 9Pos, Metal; Product Range Harting 44J9711
D-SUB BACKSHELL, 40 DEG, 9POS, METAL; Product Range:InduCom Series; D Sub Shell Size:DE; Cable Exit Angle:40°; Connector Body Material:Metal Body RoHS Compliant: Yes

D-SUB BACKSHELL, 40 DEG, 9POS, METAL; Product Range:InduCom Series; D Sub Shell Size:DE; Cable Exit Angle:40°; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44J9711
Product Name D-Sub Backshell, 40 Deg, 9Pos, Metal; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details