HARTING Inc. of North America D-Sub Back Shell, 180 Deg, 9Pos/de, Zinc; Product Range Harting 61030012010

Description
D-SUB BACK SHELL, 180 DEG, 9POS/DE, ZINC; Product Range:InduCom Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Description
D-SUB BACK SHELL, 180 DEG, 9POS/DE, ZINC; Product Range:InduCom Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Back Shell, 180 Deg, 9Pos/de, Zinc; Product Range Harting - 44J9710 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Back Shell, 180 Deg, 9Pos/de, Zinc; Product Range Harting
44J9710
D-Sub Back Shell, 180 Deg, 9Pos/de, Zinc; Product Range Harting 44J9710
D-SUB BACK SHELL, 180 DEG, 9POS/DE, ZINC; Product Range:InduCom Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB BACK SHELL, 180 DEG, 9POS/DE, ZINC; Product Range:InduCom Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44J9710
Product Name D-Sub Back Shell, 180 Deg, 9Pos/de, Zinc; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 57.15 mm (2.25 inch)
Bearing Bore / Ring O.D. 1.75 inch (44.45 mm)
View Details