Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 14-XFDFN
Product Status: Preliminary
Accessory Type: Lockwasher
Cable Type: Individual
Cable Exit: 180°
Primary Material: Plastic
Material: PVC
Hardware: Cable Clamp
Features: Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-TSSOP
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters |
| Package Type | Other; 14-XFDFN |