HARTING Technology Group D-Sub, D-Shaped Connector Backshells, Hoods 61030010017

Description
25 Position Two Piece Backshell Connector 40°, 180°
Request a Quote Datasheet
Description
25 Position Two Piece Backshell Connector 40°, 180°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Backshells, Hoods - 1195-3338-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
1195-3338-ND
D-Sub, D-Shaped Connector Backshells, Hoods 1195-3338-ND
25 Position Two Piece Backshell Connector 40°, 180°

25 Position Two Piece Backshell Connector 40°, 180°

Buy Now Datasheet
D-Sub Connectors - 61030010017 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
61030010017
D-Sub Connectors 61030010017
D-Sub Backshells FULL MET HOOD F. INDUCO

D-Sub Backshells FULL MET HOOD F. INDUCO

Buy Now
Singapore, Singapore
Electronic Connector
355-61030010017
Electronic Connector 355-61030010017
D-Sub Backshells FULL MET HOOD F. INDUCOM DSUB-25 Product overview: 61030010017 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-61030010017 can be used for catalog matching and distributor lookup.

D-Sub Backshells FULL MET HOOD F. INDUCOM DSUB-25 Product overview: 61030010017 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-61030010017 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Accessory Type: Lockwasher Cable Type: Individual Cable Exit: 180° Primary Material: Plastic Material: PVC Hardware: Cable Clamp Features: Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Accessory Type: Lockwasher
Cable Type: Individual
Cable Exit: 180°
Primary Material: Plastic
Material: PVC
Hardware: Cable Clamp
Features: Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 61030010017 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
61030010017
D-Sub, D-Shaped Connector Backshells, Hoods 61030010017
CONN BACKSHELL 25P 40DEG/180DEG

CONN BACKSHELL 25P 40DEG/180DEG

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3338-ND 61030010017 355-61030010017 61030010017
Product Name D-Sub, D-Shaped Connector Backshells, Hoods D-Sub Connectors Electronic Connector Connectors,Interconnects D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
IEC Connectors - 1886460 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details