HARTING Inc. of North America D Sub Hood, 180/45Deg, Db, Zinc; Product Range Harting 61030010017

Description
D SUB HOOD, 180/45DEG, DB, ZINC; Product Range:InduCom Series; D Sub Shell Size:DB; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Description
D SUB HOOD, 180/45DEG, DB, ZINC; Product Range:InduCom Series; D Sub Shell Size:DB; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, 180/45Deg, Db, Zinc; Product Range Harting - 44J9696 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, 180/45Deg, Db, Zinc; Product Range Harting
44J9696
D Sub Hood, 180/45Deg, Db, Zinc; Product Range Harting 44J9696
D SUB HOOD, 180/45DEG, DB, ZINC; Product Range:InduCom Series; D Sub Shell Size:DB; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D SUB HOOD, 180/45DEG, DB, ZINC; Product Range:InduCom Series; D Sub Shell Size:DB; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44J9696
Product Name D Sub Hood, 180/45Deg, Db, Zinc; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details