HARTING Inc. of North America D-Sub, D-Shaped Connector Backshells, Hoods 61030010010

Description
9 Position Two Piece Backshell Connector 180°
Request a Quote Datasheet
Description
9 Position Two Piece Backshell Connector 180°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Backshells, Hoods - 1195-3337-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
1195-3337-ND
D-Sub, D-Shaped Connector Backshells, Hoods 1195-3337-ND
9 Position Two Piece Backshell Connector 180°

9 Position Two Piece Backshell Connector 180°

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Accessory Type: Lockwasher Cable Type: Individual Cable Exit: 45° Primary Material: Metal Material: PVC Hardware: Cable Clamp

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Accessory Type: Lockwasher
Cable Type: Individual
Cable Exit: 45°
Primary Material: Metal
Material: PVC
Hardware: Cable Clamp

Buy Now Datasheet
D-Sub Connectors - 61030010010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
61030010010
D-Sub Connectors 61030010010
D-Sub Backshells FULL MET HOOD F. INDUCO

D-Sub Backshells FULL MET HOOD F. INDUCO

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - 61030010010 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
61030010010
D-Sub, D-Shaped Connector Backshells, Hoods 61030010010
CONN BACKSHELL 9POS 180DEG

CONN BACKSHELL 9POS 180DEG

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3337-ND 61030010010 61030010010
Product Name D-Sub, D-Shaped Connector Backshells, Hoods Connectors,Interconnects D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1411 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details