Connector Crimp Flange For D-Sub Backshell
D-Sub Backshells INDUCOM CRIMP FLANGE
Crimp Flange for Inducom 50pin Hood, ID=7.0mm OD=8.0mm
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61030005069-ND | 61030005069 | 44J9684 |
| Product Name | D-Sub, D-Shaped Connector Accessories | D-Sub Connectors | Crimp Flange For Inducom 50Pin Hood, Id=7.0Mm Od=8.0Mm Harting |
| Connector Type | D-Sub Connector | D-Sub Connector |