HARTING Inc. of North America D-Sub Connectors 61030005067

Description
D-Sub Tools & Hardware INDUCOM CRIMP FLA
Request a Quote Datasheet
Description
D-Sub Tools & Hardware INDUCOM CRIMP FLA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 61030005067 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
61030005067
D-Sub Connectors 61030005067
D-Sub Tools & Hardware INDUCOM CRIMP FLA

D-Sub Tools & Hardware INDUCOM CRIMP FLA

Buy Now
D-Sub, D-Shaped Connector Accessories - 61030005067-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
61030005067-ND
D-Sub, D-Shaped Connector Accessories 61030005067-ND
Connector Crimp Flange For D-Sub Backshell

Connector Crimp Flange For D-Sub Backshell

Buy Now Datasheet
Crimp Flange For Inducom 50Pin Hood, Id=6.0Mm Od=7.0Mm Harting - 44J9682 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Flange For Inducom 50Pin Hood, Id=6.0Mm Od=7.0Mm Harting
44J9682
Crimp Flange For Inducom 50Pin Hood, Id=6.0Mm Od=7.0Mm Harting 44J9682
Crimp Flange for Inducom 50pin Hood, ID=6.0mm OD=7.0mm

Crimp Flange for Inducom 50pin Hood, ID=6.0mm OD=7.0mm

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61030005067 61030005067-ND 44J9682
Product Name D-Sub Connectors D-Sub, D-Shaped Connector Accessories Crimp Flange For Inducom 50Pin Hood, Id=6.0Mm Od=7.0Mm Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details