HARTING Inc. of North America D-Sub, D-Shaped Connector Accessories 61030005062

Description
Connector Crimp Flange For D-Sub Backshell
Request a Quote Datasheet
Description
Connector Crimp Flange For D-Sub Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Accessories - 61030005062-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
61030005062-ND
D-Sub, D-Shaped Connector Accessories 61030005062-ND
Connector Crimp Flange For D-Sub Backshell

Connector Crimp Flange For D-Sub Backshell

Buy Now Datasheet
D-Sub Connectors - 61030005062 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
61030005062
D-Sub Connectors 61030005062
D-Sub Backshells INDUCOM CRIMP FLANGE

D-Sub Backshells INDUCOM CRIMP FLANGE

Buy Now
Crimp Flange For Inducom 50Pin Hood, Id=3.0Mm Od=4.0Mm Harting - 44J9677 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Flange For Inducom 50Pin Hood, Id=3.0Mm Od=4.0Mm Harting
44J9677
Crimp Flange For Inducom 50Pin Hood, Id=3.0Mm Od=4.0Mm Harting 44J9677
Crimp Flange for Inducom 50pin Hood, ID=3.0mm OD=4.0mm

Crimp Flange for Inducom 50pin Hood, ID=3.0mm OD=4.0mm

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61030005062-ND 61030005062 44J9677
Product Name D-Sub, D-Shaped Connector Accessories D-Sub Connectors Crimp Flange For Inducom 50Pin Hood, Id=3.0Mm Od=4.0Mm Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details