HARTING Inc. of North America Contact, Socket, 22-26Awg, Crimp; Product Range Harting 61030000096

Description
CONTACT, SOCKET, 22-26AWG, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Connector Type:Contact, Crimp RoHS Compliant: NA
Datasheet
Description
CONTACT, SOCKET, 22-26AWG, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Connector Type:Contact, Crimp RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 22-26Awg, Crimp; Product Range Harting - 44J9653 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-26Awg, Crimp; Product Range Harting
44J9653
Contact, Socket, 22-26Awg, Crimp; Product Range Harting 44J9653
CONTACT, SOCKET, 22-26AWG, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Connector Type:Contact, Crimp RoHS Compliant: NA

CONTACT, SOCKET, 22-26AWG, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Connector Type:Contact, Crimp RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 44J9653
Product Name Contact, Socket, 22-26Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241380-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Filaments - 0482024 - 0482024 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers