HARTING Inc. of North America Contact, Pin, 22-26Awg, Crimp; For Use With Harting 61030000094

Description
CONTACT, PIN, 22-26AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp RoHS Compliant: NA
Datasheet
Description
CONTACT, PIN, 22-26AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 22-26Awg, Crimp; For Use With Harting - 44J9652 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-26Awg, Crimp; For Use With Harting
44J9652
Contact, Pin, 22-26Awg, Crimp; For Use With Harting 44J9652
CONTACT, PIN, 22-26AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp RoHS Compliant: NA

CONTACT, PIN, 22-26AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 44J9652
Product Name Contact, Pin, 22-26Awg, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0462-005-20141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details