HARTING Inc. of North America D-Sub, D-Shaped Connector Accessories 61030000054

Description
Connector Ferrule, Outer For Inducom Series
Request a Quote Datasheet
Description
Connector Ferrule, Outer For Inducom Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Accessories - 1195-3321-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
1195-3321-ND
D-Sub, D-Shaped Connector Accessories 1195-3321-ND
Connector Ferrule, Outer For Inducom Series

Connector Ferrule, Outer For Inducom Series

Buy Now Datasheet
D-Sub Connectors - 61030000054 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
61030000054
D-Sub Connectors 61030000054
D-Sub Tools & Hardware Crimph lse 9,5-10

D-Sub Tools & Hardware Crimph lse 9,5-10

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories - 1380970-61030000054 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories
1380970-61030000054
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories 1380970-61030000054
Win Source Part Number: 1380970-61030000054 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Accessories Series: Inducom Package: Bag Accessory Type: Ferrule, Outer For Use With/Related Products: Inducom Series Standard Package: 100 pcs ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380970-61030000054
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Accessories
Series: Inducom
Package: Bag
Accessory Type: Ferrule, Outer
For Use With/Related Products: Inducom Series
Standard Package: 100 pcs
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3321-ND 61030000054 1380970-61030000054
Product Name D-Sub, D-Shaped Connector Accessories D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
“N” Female to BNC Male, Adapter - SALE-9325 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details