HARTING Inc. of North America D-Sub, D-Shaped Connector Accessories 61030000045

Description
Connector Ferrule, Outer For Inducom Series
Request a Quote Datasheet
Description
Connector Ferrule, Outer For Inducom Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Accessories - 1195-8179-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
1195-8179-ND
D-Sub, D-Shaped Connector Accessories 1195-8179-ND
Connector Ferrule, Outer For Inducom Series

Connector Ferrule, Outer For Inducom Series

Buy Now Datasheet
D-Sub Connectors - 61030000045 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
61030000045
D-Sub Connectors 61030000045
D-Sub Tools & Hardware CRIMP 5,0 - 6,0

D-Sub Tools & Hardware CRIMP 5,0 - 6,0

Buy Now
Crimp Ferrule For Inducom, Id=5.0Mm Od=6.0Mm Harting - 44J9614 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Ferrule For Inducom, Id=5.0Mm Od=6.0Mm Harting
44J9614
Crimp Ferrule For Inducom, Id=5.0Mm Od=6.0Mm Harting 44J9614
Crimp Ferrule for Inducom, ID=5.0mm OD=6.0mm

Crimp Ferrule for Inducom, ID=5.0mm OD=6.0mm

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-8179-ND 61030000045 44J9614
Product Name D-Sub, D-Shaped Connector Accessories D-Sub Connectors Crimp Ferrule For Inducom, Id=5.0Mm Od=6.0Mm Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
SMPTE Hybrid Connector - 3K.93C.Y Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details