HARTING Inc. of North America I/o Connector; No. Of Contacts Harting 60050685100

Description
I/O CONNECTOR; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Through Hole; Product Range:har-mik Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
I/O CONNECTOR; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Through Hole; Product Range:har-mik Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
I/o Connector; No. Of Contacts Harting - 91F3212 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector; No. Of Contacts Harting
91F3212
I/o Connector; No. Of Contacts Harting 91F3212
I/O CONNECTOR; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Through Hole; Product Range:har-mik Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

I/O CONNECTOR; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Through Hole; Product Range:har-mik Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91F3212
Product Name I/o Connector; No. Of Contacts Harting
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAMKMK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details