HARTING Inc. of North America SCSI II & III, Flat Cable Mount Connector, Panel, Female 60040685344

Description
SCSI II & III, Flat Cable Mount Connector, Panel, Female
Datasheet
Description
SCSI II & III, Flat Cable Mount Connector, Panel, Female
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCSI II & III, Flat Cable Mount Connector, Panel, Female - 70070229 - Allied Electronics, Inc.
Fort Worth, TX, USA
SCSI II & III, Flat Cable Mount Connector, Panel, Female
70070229
SCSI II & III, Flat Cable Mount Connector, Panel, Female 70070229
SCSI II & III, Flat Cable Mount Connector, Panel, Female

SCSI II & III, Flat Cable Mount Connector, Panel, Female

Supplier's Site
Connector, Scsi, Rcpt, 68Pos, Idc/idt; No. Of Contacts Harting - 91C4759 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Scsi, Rcpt, 68Pos, Idc/idt; No. Of Contacts Harting
91C4759
Connector, Scsi, Rcpt, 68Pos, Idc/idt; No. Of Contacts Harting 91C4759
CONNECTOR, SCSI, RCPT, 68POS, IDC/IDT; No. of Contacts:68Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, SCSI, RCPT, 68POS, IDC/IDT; No. of Contacts:68Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70070229 91C4759
Product Name SCSI II & III, Flat Cable Mount Connector, Panel, Female Connector, Scsi, Rcpt, 68Pos, Idc/idt; No. Of Contacts Harting
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details