HARTING Inc. of North America Hood, 50 Position, Large Cable Entry, Straight; Accessory Type Harting 60030500255

Description
HOOD, 50 POSITION, LARGE CABLE ENTRY, STRAIGHT; Accessory Type:Hood; For Use With:har-mik Series 50-Pin Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOD, 50 POSITION, LARGE CABLE ENTRY, STRAIGHT; Accessory Type:Hood; For Use With:har-mik Series 50-Pin Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 50 Position, Large Cable Entry, Straight; Accessory Type Harting - 96F2688 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 50 Position, Large Cable Entry, Straight; Accessory Type Harting
96F2688
Hood, 50 Position, Large Cable Entry, Straight; Accessory Type Harting 96F2688
HOOD, 50 POSITION, LARGE CABLE ENTRY, STRAIGHT; Accessory Type:Hood; For Use With:har-mik Series 50-Pin Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Product Range:- RoHS Compliant: Yes

HOOD, 50 POSITION, LARGE CABLE ENTRY, STRAIGHT; Accessory Type:Hood; For Use With:har-mik Series 50-Pin Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96F2688
Product Name Hood, 50 Position, Large Cable Entry, Straight; Accessory Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details