HARTING Inc. of North America Pin & Socket I/O, PCB Female, Strght Solder Pin, 68 Contacts 60010685102

Description
Pin & Socket I/O, PCB Female, Strght Solder Pin, 68 Contacts
Datasheet
Description
Pin & Socket I/O, PCB Female, Strght Solder Pin, 68 Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket I/O, PCB Female, Strght Solder Pin, 68 Contacts - 70070221 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pin & Socket I/O, PCB Female, Strght Solder Pin, 68 Contacts
70070221
Pin & Socket I/O, PCB Female, Strght Solder Pin, 68 Contacts 70070221
Pin & Socket I/O, PCB Female, Strght Solder Pin, 68 Contacts

Pin & Socket I/O, PCB Female, Strght Solder Pin, 68 Contacts

Supplier's Site
Connector, I/o, Receptacle, 68 Position, Through Hole; No. Of Contacts Harting - 91C4755 - Newark, An Avnet Company
Chicago, IL, United States
Connector, I/o, Receptacle, 68 Position, Through Hole; No. Of Contacts Harting
91C4755
Connector, I/o, Receptacle, 68 Position, Through Hole; No. Of Contacts Harting 91C4755
CONNECTOR, I/O, RECEPTACLE, 68 POSITION, THROUGH HOLE; No. of Contacts:68Contacts; Gender:Receptacle; Product Range:har-mik Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, I/O, RECEPTACLE, 68 POSITION, THROUGH HOLE; No. of Contacts:68Contacts; Gender:Receptacle; Product Range:har-mik Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70070221 91C4755
Product Name Pin & Socket I/O, PCB Female, Strght Solder Pin, 68 Contacts Connector, I/o, Receptacle, 68 Position, Through Hole; No. Of Contacts Harting
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-34.020-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers