50 Position D-Type Receptacle, Female Sockets Connector
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 1195-3289-ND |
| Product Name | D-Sub Connector Assemblies |
| Category | D-Sub Connector |
| Connector Type | Receptacle, Female Sockets |
| Mounting | Through Hole, Right Angle |