Adapter Connector D-Sub, 9 Pin Female To D-Sub, 9 Pin Male Panel Mount
Heavy Duty Power Connectors GENDER CHANG
D-Sub 9pin female to male gender changer
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Gender Changers |
| Product Number | 1195-8176-ND | 39509040031 | 30M7268 |
| Product Name | D-Sub, D-Shaped Connector Adapters | Power Connectors | D-Sub 9Pin Female To Male Gender Changer Harting |
| Connector Type | D-Sub Connector |