HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 39509030061

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 16.40' (5.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 16.40' (5.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 39509030061-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
39509030061-ND
Modular/Ethernet Cables (RJ45, RJ11) 39509030061-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 16.40' (5.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 16.40' (5.00m) Shielded

Buy Now Datasheet
Cable Assemblies - 39509030061 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
39509030061
Cable Assemblies 39509030061
Cable Assemblies 5M CABLE RJ45

Cable Assemblies 5M CABLE RJ45

Buy Now
Cable Assemblies - Modular Cables - 39509030061 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
39509030061
Cable Assemblies - Modular Cables 39509030061
CABLE MOD 8P8C PLUG-PLUG 16.4'

CABLE MOD 8P8C PLUG-PLUG 16.4'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 39509030061-ND 39509030061 39509030061
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies Cable Assemblies - Modular Cables
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
ZK2000-8100-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/404-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers