HARTING Inc. of North America USB STYLE A MALE / MALE OVERMO 39509030051

Description
USB STYLE A MALE / MALE OVERMO
Request a Quote Datasheet
Description
USB STYLE A MALE / MALE OVERMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB STYLE A MALE / MALE OVERMO - 39509030051 - Heilind Electronics, Inc.
Wilmington, MA, United States
USB STYLE A MALE / MALE OVERMO
39509030051
USB STYLE A MALE / MALE OVERMO 39509030051
USB STYLE A MALE / MALE OVERMO

USB STYLE A MALE / MALE OVERMO

Buy Now
USB Cables - 1195-5501-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1195-5501-ND
USB Cables 1195-5501-ND
USB 2.0 Cable A Male to A Male 16.40' (5.00m) Shielded

USB 2.0 Cable A Male to A Male 16.40' (5.00m) Shielded

Buy Now Datasheet
Usb Style A Male / Male Overmolded Patch Cable 5M Rohs Compliant Harting - 65K8606 - Newark, An Avnet Company
Chicago, IL, United States
Usb Style A Male / Male Overmolded Patch Cable 5M Rohs Compliant Harting
65K8606
Usb Style A Male / Male Overmolded Patch Cable 5M Rohs Compliant Harting 65K8606
USB STYLE A MALE / MALE OVERMOLDED PATCH CABLE 5M ROHS COMPLIANT: YES

USB STYLE A MALE / MALE OVERMOLDED PATCH CABLE 5M ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - USB Cables - 39509030051 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
39509030051
Cable Assemblies - USB Cables 39509030051
CABLE A PLUG TO A PLUG 16.4'

CABLE A PLUG TO A PLUG 16.4'

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 39509030051 1195-5501-ND 65K8606 39509030051
Product Name USB STYLE A MALE / MALE OVERMO USB Cables Usb Style A Male / Male Overmolded Patch Cable 5M Rohs Compliant Harting Cable Assemblies - USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 2948190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Coaxial
View Details