HARTING Inc. of North America Fiber Optic Cables 33587510200001

Description
Fiber Optic Cable Black Multimode, Simplex 125µm 65.62' (20.00m)
Request a Quote Datasheet
Description
Fiber Optic Cable Black Multimode, Simplex 125µm 65.62' (20.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 33587510200001-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
33587510200001-ND
Fiber Optic Cables 33587510200001-ND
Fiber Optic Cable Black Multimode, Simplex 125µm 65.62' (20.00m)

Fiber Optic Cable Black Multimode, Simplex 125µm 65.62' (20.00m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
33587510200001
Fiber Optic Cable Assemblies 33587510200001
Fiber Optic Cable Assemblies HIGH STR. FO CABLE MM 2CH. 20M,RING

Fiber Optic Cable Assemblies HIGH STR. FO CABLE MM 2CH. 20M,RING

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 33587510200001-ND 33587510200001
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Simplex
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5367083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type LC; Lc
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 3m, FC/UPC Connectors - F-SMF-28-C-3FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC; FC/UPC
View Details