HARTING Inc. of North America Fiber Optic Cables 33582111000001

Description
Cable Fiber Optic To
Request a Quote Datasheet
Description
Cable Fiber Optic To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 33582111000001-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
33582111000001-ND
Fiber Optic Cables 33582111000001-ND
Cable Fiber Optic To

Cable Fiber Optic To

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
33582111000001
Fiber Optic Cable Assemblies 33582111000001
Fiber Optic Cable Assemblies PP FO CBL ASSY 100M 2XPP LC DUPLEX MM

Fiber Optic Cable Assemblies PP FO CBL ASSY 100M 2XPP LC DUPLEX MM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 33582111000001-ND 33582111000001
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 3 m, FC/APC - F-PM850-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details
Fibre Optic Cable - 1213907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; Lc
View Details