HARTING Inc. of North America Fiber Optic Cables 33582110050002

Description
Cable Fiber Optic To
Request a Quote Datasheet
Description
Cable Fiber Optic To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 33582110050002-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
33582110050002-ND
Fiber Optic Cables 33582110050002-ND
Cable Fiber Optic To

Cable Fiber Optic To

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
33582110050002
Fiber Optic Cable Assemblies 33582110050002
Fiber Optic Cable Assemblies PP FO CBL ASSY 5M 2XPP LC DUPLEX SM

Fiber Optic Cable Assemblies PP FO CBL ASSY 5M 2XPP LC DUPLEX SM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 33582110050002-ND 33582110050002
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 600 µm Core, Moderate Power - F-MSC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers