HARTING Inc. of North America Fiber Optic Cables 33572111005004

Description
HAN 3A MARINE LC DUPLEX HYBRID D
Request a Quote Datasheet
Description
HAN 3A MARINE LC DUPLEX HYBRID D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 1195-33572111005004-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
1195-33572111005004-ND
Fiber Optic Cables 1195-33572111005004-ND
HAN 3A MARINE LC DUPLEX HYBRID D

HAN 3A MARINE LC DUPLEX HYBRID D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Cables
Product Number 1195-33572111005004-ND
Product Name Fiber Optic Cables
Cable Type Duplex
Fiber Mode SingleMode
Core Size 9 to 125 µm (0.3543 to 4.92 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Patch Cord, Multimode, F-MLD-C, 850/1300 nm, 2 m, SMA Connectors. - F-MLD-C-2SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Connector Type SMA; SMA
View Details
Fibre Optic Cable - 2873413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details