HARTING Inc. of North America Fiber Optic Cables 33572110405001

Description
Cable Fiber Optic LC Duplex To LC Duplex 50/125 131.2' (40.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic LC Duplex To LC Duplex 50/125 131.2' (40.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 33572110405001-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
33572110405001-ND
Fiber Optic Cables 33572110405001-ND
Cable Fiber Optic LC Duplex To LC Duplex 50/125 131.2' (40.0m)

Cable Fiber Optic LC Duplex To LC Duplex 50/125 131.2' (40.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
33572110405001
Fiber Optic Cable Assemblies 33572110405001
Fiber Optic Cable Assemblies CBL ASY FO HYB LC DPLX AC OUTD40M

Fiber Optic Cable Assemblies CBL ASY FO HYB LC DPLX AC OUTD40M

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 33572110405001-ND 33572110405001
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.20 NA, 50 µm Core. - F-MSD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers