HARTING Inc. of North America Fiber Optic Cables 33571110205001

Description
Cable Fiber Optic LC Duplex To Cable 50/125 65.6' (20.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic LC Duplex To Cable 50/125 65.6' (20.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 33571110205001-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
33571110205001-ND
Fiber Optic Cables 33571110205001-ND
Cable Fiber Optic LC Duplex To Cable 50/125 65.6' (20.0m)

Cable Fiber Optic LC Duplex To Cable 50/125 65.6' (20.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
33571110205001
Fiber Optic Cable Assemblies 33571110205001
Fiber Optic Cable Assemblies CBL ASY FO HYB 20M LC DPLX AC OUTDR

Fiber Optic Cable Assemblies CBL ASY FO HYB 20M LC DPLX AC OUTDR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 33571110205001-ND 33571110205001
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, SMA. - F-MBE-1SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type SMA; SMA
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers