HARTING Inc. of North America Specialized Cable Assemblies 33571110010001

Description
"Cable RJ45 Plug and Power Contacts to Wire 8 Signal, 3 Power Line 3.28' (1.00m) 39.4"""
Request a Quote Datasheet
Description
"Cable RJ45 Plug and Power Contacts to Wire 8 Signal, 3 Power Line 3.28' (1.00m) 39.4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Cable Assemblies - 33571110010001-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
33571110010001-ND
Specialized Cable Assemblies 33571110010001-ND
"Cable RJ45 Plug and Power Contacts to Wire 8 Signal, 3 Power Line 3.28' (1.00m) 39.4"""

"Cable RJ45 Plug and Power Contacts to Wire 8 Signal, 3 Power Line 3.28' (1.00m) 39.4"""

Buy Now Datasheet
Cable Assemblies - 33571110010001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
33571110010001
Cable Assemblies 33571110010001
Cable Assemblies CBL ASY HYB4X2XAWG26 3X

Cable Assemblies CBL ASY HYB4X2XAWG26 3X

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 33571110010001-ND 33571110010001
Product Name Specialized Cable Assemblies Cable Assemblies
Connector Type RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details