HARTING Inc. of North America D-Sub Cables 33562121000035

Description
D-Sub Cable Assembly HD44 Beige, Twisted Pair (Round) 32.81' (10.00m) Plug, Male Pins to Plug, Male Pins Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly HD44 Beige, Twisted Pair (Round) 32.81' (10.00m) Plug, Male Pins to Plug, Male Pins Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 33562121000035-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
33562121000035-ND
D-Sub Cables 33562121000035-ND
D-Sub Cable Assembly HD44 Beige, Twisted Pair (Round) 32.81' (10.00m) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly HD44 Beige, Twisted Pair (Round) 32.81' (10.00m) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 33562121000035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
33562121000035
Cable Assemblies - D-Sub Cables 33562121000035
CABLE ASSY HD44 SHLD BEIGE 10M

CABLE ASSY HD44 SHLD BEIGE 10M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 33562121000035-ND 33562121000035
Product Name D-Sub Cables Cable Assemblies - D-Sub Cables
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details