HARTING Inc. of North America D-Sub Cables 33562120050028

Description
D-Sub Cable Assembly HD78 Beige, Twisted Pair (Round) 1.64' (500.00mm) Plug, Male Pins to Plug, Male Pins Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly HD78 Beige, Twisted Pair (Round) 1.64' (500.00mm) Plug, Male Pins to Plug, Male Pins Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 1195-8169-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
1195-8169-ND
D-Sub Cables 1195-8169-ND
D-Sub Cable Assembly HD78 Beige, Twisted Pair (Round) 1.64' (500.00mm) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly HD78 Beige, Twisted Pair (Round) 1.64' (500.00mm) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 33562120050028 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
33562120050028
Cable Assemblies - D-Sub Cables 33562120050028
CABLE ASSY HD78 SHLD BEIGE 500MM

CABLE ASSY HD78 SHLD BEIGE 500MM

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-8169-ND 33562120050028
Product Name D-Sub Cables Cable Assemblies - D-Sub Cables
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Female BNC Breakout to XL1 and X100W Mini-Hooks - 1001XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details