HARTING Inc. of North America Pluggable Cables 33483434806010

Description
MPP IX TP A 4X2XAWG26 CAT6A PVC
Request a Quote Datasheet
Description
MPP IX TP A 4X2XAWG26 CAT6A PVC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 1195-33483434806010-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
1195-33483434806010-ND
Pluggable Cables 1195-33483434806010-ND
MPP IX TP A 4X2XAWG26 CAT6A PVC

MPP IX TP A 4X2XAWG26 CAT6A PVC

Buy Now Datasheet
Ethernet Cable - 145788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
145788
Ethernet Cable 145788
MPP ix Tp A 4x2xAWG26 Cat6A PVC 1,0m

MPP ix Tp A 4x2xAWG26 Cat6A PVC 1,0m

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-33483434806010-ND 145788
Product Name Pluggable Cables Ethernet Cable
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Connector Type Plug to Plug
Gender Male-Male
Rated Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details