HARTING Inc. of North America Ethernet Cable 33483434806005

Description
MPPix TpA 4x2xAWG26 Cat6A PVC out 0,5m
Request a Quote Datasheet
Description
MPPix TpA 4x2xAWG26 Cat6A PVC out 0,5m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 145787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
145787
Ethernet Cable 145787
MPPix TpA 4x2xAWG26 Cat6A PVC out 0,5m

MPPix TpA 4x2xAWG26 Cat6A PVC out 0,5m

Supplier's Site
Pluggable Cables - 1195-33483434806005-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
1195-33483434806005-ND
Pluggable Cables 1195-33483434806005-ND
MPP IX TP A 4X2XAWG26 CAT6A PVC

MPP IX TP A 4X2XAWG26 CAT6A PVC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 145787 1195-33483434806005-ND
Product Name Ethernet Cable Pluggable Cables
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding Shielded PVC
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details