HARTING Inc. of North America Ethernet Cable 33483434805100

Description
MPP ix Type A 4x2xAWG26 Cat6A PVC 10m
Request a Quote
Description
MPP ix Type A 4x2xAWG26 Cat6A PVC 10m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 145842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
145842
Ethernet Cable 145842
MPP ix Type A 4x2xAWG26 Cat6A PVC 10m

MPP ix Type A 4x2xAWG26 Cat6A PVC 10m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 145842
Product Name Ethernet Cable
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3037/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details