HARTING Inc. of North America Ethernet Cable 33483434805005

Description
MPP ix Type A 4x2xAWG26 Cat6A PVC 0,5m
Request a Quote Datasheet
Description
MPP ix Type A 4x2xAWG26 Cat6A PVC 0,5m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 145834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
145834
Ethernet Cable 145834
MPP ix Type A 4x2xAWG26 Cat6A PVC 0,5m

MPP ix Type A 4x2xAWG26 Cat6A PVC 0,5m

Supplier's Site
Pluggable Cables - 1195-33483434805005-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
1195-33483434805005-ND
Pluggable Cables 1195-33483434805005-ND
MPP IX TYPE A 4X2XAWG26 CAT6A PV

MPP IX TYPE A 4X2XAWG26 CAT6A PV

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 145834 1195-33483434805005-ND
Product Name Ethernet Cable Pluggable Cables
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding Shielded PVC
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-3033/600-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers