HARTING Inc. of North America Ethernet Cable 33483434804005

Description
MPP ix Type A 4x2xAWG26 Cat6A PUR 0,5m
Request a Quote Datasheet
Description
MPP ix Type A 4x2xAWG26 Cat6A PUR 0,5m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 145821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
145821
Ethernet Cable 145821
MPP ix Type A 4x2xAWG26 Cat6A PUR 0,5m

MPP ix Type A 4x2xAWG26 Cat6A PUR 0,5m

Supplier's Site
Pluggable Cables - 1195-33483434804005-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
1195-33483434804005-ND
Pluggable Cables 1195-33483434804005-ND
MPP IX TYPE A 4X2XAWG26 CAT6A PU

MPP IX TYPE A 4X2XAWG26 CAT6A PU

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 145821 1195-33483434804005-ND
Product Name Ethernet Cable Pluggable Cables
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding Shielded PUR
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-6522-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details