HARTING Inc. of North America IX TYPE A OM DB RJ45 CAT.6A RAIL 1.0M 33483147819010

Description
IX TYPE A OM DB RJ45 CAT.6A RAIL 1.0M
Request a Quote Datasheet
Description
IX TYPE A OM DB RJ45 CAT.6A RAIL 1.0M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IX TYPE A OM DB RJ45 CAT.6A RAIL 1.0M - 33483147819010 - Heilind Electronics, Inc.
Wilmington, MA, United States
IX TYPE A OM DB RJ45 CAT.6A RAIL 1.0M
33483147819010
IX TYPE A OM DB RJ45 CAT.6A RAIL 1.0M 33483147819010
IX TYPE A OM DB RJ45 CAT.6A RAIL 1.0M

IX TYPE A OM DB RJ45 CAT.6A RAIL 1.0M

Buy Now
Between Series Adapter Cables - 1195-33483147819010-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1195-33483147819010-ND
Between Series Adapter Cables 1195-33483147819010-ND
ix Type A OM - DB RJ45 Cat.6A Ra

ix Type A OM - DB RJ45 Cat.6A Ra

Buy Now Datasheet
Ethernet Cable - 276568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
276568
Ethernet Cable 276568
HARTING 33483147819010 Ethernet Cable

HARTING 33483147819010 Ethernet Cable

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 33483147819010 1195-33483147819010-ND 276568
Product Name IX TYPE A OM DB RJ45 CAT.6A RAIL 1.0M Between Series Adapter Cables Ethernet Cable
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Connector Type RJ-45
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MF-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details