HARTING Inc. of North America IX TYPE A OM RJ45 PROFI C PUR 1.0M 33483147412010

Description
IX TYPE A OM RJ45 PROFI C PUR 1.0M
Request a Quote Datasheet
Description
IX TYPE A OM RJ45 PROFI C PUR 1.0M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IX TYPE A OM RJ45 PROFI C PUR 1.0M - 33483147412010 - Heilind Electronics, Inc.
Wilmington, MA, United States
IX TYPE A OM RJ45 PROFI C PUR 1.0M
33483147412010
IX TYPE A OM RJ45 PROFI C PUR 1.0M 33483147412010
IX TYPE A OM RJ45 PROFI C PUR 1.0M

IX TYPE A OM RJ45 PROFI C PUR 1.0M

Buy Now
Between Series Adapter Cables - 1195-33483147412010-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1195-33483147412010-ND
Between Series Adapter Cables 1195-33483147412010-ND
ix Type A OM - RJ45 Profinet C P

ix Type A OM - RJ45 Profinet C P

Buy Now Datasheet
Ethernet Cable - 276545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
276545
Ethernet Cable 276545
HARTING 33483147412010 Ethernet Cable

HARTING 33483147412010 Ethernet Cable

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 33483147412010 1195-33483147412010-ND 276545
Product Name IX TYPE A OM RJ45 PROFI C PUR 1.0M Between Series Adapter Cables Ethernet Cable
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Connector Type RJ-45
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/403-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 1407628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details