HARTING Inc. of North America Pluggable Cables 33483131805010

Description
ix Type A OM Cat.6A PVC 1.0m
Request a Quote Datasheet
Description
ix Type A OM Cat.6A PVC 1.0m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 1195-33483131805010-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
1195-33483131805010-ND
Pluggable Cables 1195-33483131805010-ND
ix Type A OM Cat.6A PVC 1.0m

ix Type A OM Cat.6A PVC 1.0m

Buy Now Datasheet
Ethernet Cable - 276523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
276523
Ethernet Cable 276523
HARTING 33483131805010 Ethernet Cable

HARTING 33483131805010 Ethernet Cable

Supplier's Site
IX TYPE A OM CAT.6A PVC 1.0M - 33483131805010 - Heilind Electronics, Inc.
Wilmington, MA, United States
IX TYPE A OM CAT.6A PVC 1.0M
33483131805010
IX TYPE A OM CAT.6A PVC 1.0M 33483131805010
IX TYPE A OM CAT.6A PVC 1.0M

IX TYPE A OM CAT.6A PVC 1.0M

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-33483131805010-ND 276523 33483131805010
Product Name Pluggable Cables Ethernet Cable IX TYPE A OM CAT.6A PVC 1.0M
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Connector Type Plug to Plug
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2-2205130-5 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 16.4 ft (50 dm)
View Details
4 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers