ix Type A OM Profinet C PUR 0.3m
IX TYPE A OM PROFI C PUR 0.3M
HARTING 33483131412003 Ethernet Cable
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-33483131412003-ND | 33483131412003 | 276605 |
| Product Name | Pluggable Cables | IX TYPE A OM PROFI C PUR 0.3M | Ethernet Cable |
| Cable Shielding | No Shielding | ||
| Connector Type | Plug to Plug | ||
| Gender | Male-Male | ||
| Rated Temperature | -40 to 70 C (-40 to 158 F) | -40 C (-40 F) |