HARTING Inc. of North America Ethernet Cable 33483131409030

Description
HARTING 33483131409030 Ethernet Cable
Request a Quote Datasheet
Description
HARTING 33483131409030 Ethernet Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 276602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
276602
Ethernet Cable 276602
HARTING 33483131409030 Ethernet Cable

HARTING 33483131409030 Ethernet Cable

Supplier's Site
IX TYPE A OM PROFI B PVC 3.0M - 33483131409030 - Heilind Electronics, Inc.
Wilmington, MA, United States
IX TYPE A OM PROFI B PVC 3.0M
33483131409030
IX TYPE A OM PROFI B PVC 3.0M 33483131409030
IX TYPE A OM PROFI B PVC 3.0M

IX TYPE A OM PROFI B PVC 3.0M

Buy Now
Pluggable Cables - 1195-33483131409030-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
1195-33483131409030-ND
Pluggable Cables 1195-33483131409030-ND
ix Type A OM Profinet B PVC 3.0m

ix Type A OM Profinet B PVC 3.0m

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 276602 33483131409030 1195-33483131409030-ND
Product Name Ethernet Cable IX TYPE A OM PROFI B PVC 3.0M Pluggable Cables
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm)
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details