ix Type A OM Profinet B PVC 0.3m
HARTING 33483131409003 Ethernet Cable
IX TYPE A OM PROFI B PVC 0.3M
| DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-33483131409003-ND | 276596 | 33483131409003 |
| Product Name | Pluggable Cables | Ethernet Cable | IX TYPE A OM PROFI B PVC 0.3M |
| Cable Shielding | No Shielding | ||
| Connector Type | Plug to Plug | ||
| Gender | Male-Male | ||
| Rated Temperature | -30 to 70 C (-22 to 158 F) |