HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33481111A21050

Description
Modular Cable Plug to Plug 10p10c (RJ50) 16.40' (5.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p10c (RJ50) 16.40' (5.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-8315-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-8315-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-8315-ND
Modular Cable Plug to Plug 10p10c (RJ50) 16.40' (5.00m) Shielded

Modular Cable Plug to Plug 10p10c (RJ50) 16.40' (5.00m) Shielded

Buy Now Datasheet
Cable Assy, Ix 10P Plug-Plug, 16.4Ft; Lan Category Harting - 73AC8752 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ix 10P Plug-Plug, 16.4Ft; Lan Category Harting
73AC8752
Cable Assy, Ix 10P Plug-Plug, 16.4Ft; Lan Category Harting 73AC8752
CABLE ASSY, IX 10P PLUG-PLUG, 16.4FT; LAN Category:-; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Grey; Product Range:ix Industrial Series RoHS Compliant: Yes

CABLE ASSY, IX 10P PLUG-PLUG, 16.4FT; LAN Category:-; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Grey; Product Range:ix Industrial Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-8315-ND 73AC8752
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assy, Ix 10P Plug-Plug, 16.4Ft; Lan Category Harting
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details