HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33481111A21010

Description
Modular Cable Plug to Plug 10p10c (RJ50) 3.28' (1.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p10c (RJ50) 3.28' (1.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-8311-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-8311-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-8311-ND
Modular Cable Plug to Plug 10p10c (RJ50) 3.28' (1.00m) Shielded

Modular Cable Plug to Plug 10p10c (RJ50) 3.28' (1.00m) Shielded

Buy Now Datasheet
Cable Assy, Ix 10P Plug-Plug, 3.3Ft, Gry; Lan Category Harting - 73AC8748 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ix 10P Plug-Plug, 3.3Ft, Gry; Lan Category Harting
73AC8748
Cable Assy, Ix 10P Plug-Plug, 3.3Ft, Gry; Lan Category Harting 73AC8748
CABLE ASSY, IX 10P PLUG-PLUG, 3.3FT, GRY; LAN Category:-; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:ix Industrial Series RoHS Compliant: Yes

CABLE ASSY, IX 10P PLUG-PLUG, 3.3FT, GRY; LAN Category:-; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:ix Industrial Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-8311-ND 73AC8748
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assy, Ix 10P Plug-Plug, 3.3Ft, Gry; Lan Category Harting
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NY1000 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Cable Assemblies // Harnessed USB 3.0 (USB 3.2 Gen 1x1) Cables // USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Length 3.28 ft (10 dm)
Connector Type USBA; USB 3.0 type A connector (hand-assembled)
View Details