HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33481111A21005

Description
Modular Cable Plug to Plug 10p10c (RJ50) 1.64' (500.0mm) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p10c (RJ50) 1.64' (500.0mm) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-8310-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-8310-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-8310-ND
Modular Cable Plug to Plug 10p10c (RJ50) 1.64' (500.0mm) Shielded

Modular Cable Plug to Plug 10p10c (RJ50) 1.64' (500.0mm) Shielded

Buy Now Datasheet
Ethernet Cable - 1784203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
1784203
Ethernet Cable 1784203
HARTING 33481111A21005 Ethernet Cable

HARTING 33481111A21005 Ethernet Cable

Supplier's Site
Cable Assy, Ix 10P Plug-Plug, 19.7, Gry; Lan Category Harting - 73AC8747 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ix 10P Plug-Plug, 19.7, Gry; Lan Category Harting
73AC8747
Cable Assy, Ix 10P Plug-Plug, 19.7, Gry; Lan Category Harting 73AC8747
CABLE ASSY, IX 10P PLUG-PLUG, 19.7", GRY; LAN Category:-; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Grey RoHS Compliant: Yes

CABLE ASSY, IX 10P PLUG-PLUG, 19.7", GRY; LAN Category:-; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-8310-ND 1784203 73AC8747
Product Name Modular/Ethernet Cables (RJ45, RJ11) Ethernet Cable Cable Assy, Ix 10P Plug-Plug, 19.7, Gry; Lan Category Harting
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Connector Type Plug to Plug Male ix/male ix IX 10Pos Plug
Application LAN / Ethernet; Networking LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL 24 AWG Cable Assembly, 210mm, double-end, for Latches - M80-FC11205L0-0210F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
“N” Series Male to Female Test Cable, RG58C/U - 1325 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details