HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33481111A20020

Description
Modular Cable Plug to Plug 10p10c (RJ50) 6.56' (2.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p10c (RJ50) 6.56' (2.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-8307-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-8307-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-8307-ND
Modular Cable Plug to Plug 10p10c (RJ50) 6.56' (2.00m) Shielded

Modular Cable Plug to Plug 10p10c (RJ50) 6.56' (2.00m) Shielded

Buy Now Datasheet
Ethernet Cable - 1784200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
1784200
Ethernet Cable 1784200
Type B ix Industrial to ix, PVC cable as

Type B ix Industrial to ix, PVC cable as

Supplier's Site
Cable Assy, Ix 10P Plug-Plug, 6.6Ft, Gry; Lan Category Harting - 73AC8744 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ix 10P Plug-Plug, 6.6Ft, Gry; Lan Category Harting
73AC8744
Cable Assy, Ix 10P Plug-Plug, 6.6Ft, Gry; Lan Category Harting 73AC8744
CABLE ASSY, IX 10P PLUG-PLUG, 6.6FT, GRY; LAN Category:-; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:ix Industrial Series RoHS Compliant: Yes

CABLE ASSY, IX 10P PLUG-PLUG, 6.6FT, GRY; LAN Category:-; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:ix Industrial Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-8307-ND 1784200 73AC8744
Product Name Modular/Ethernet Cables (RJ45, RJ11) Ethernet Cable Cable Assy, Ix 10P Plug-Plug, 6.6Ft, Gry; Lan Category Harting
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products