HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33481111A20010

Description
Modular Cable Plug to Plug 10p10c (RJ50) 3.28' (1.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p10c (RJ50) 3.28' (1.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-8305-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-8305-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-8305-ND
Modular Cable Plug to Plug 10p10c (RJ50) 3.28' (1.00m) Shielded

Modular Cable Plug to Plug 10p10c (RJ50) 3.28' (1.00m) Shielded

Buy Now Datasheet
Cable Assy, Ix 10P Plug-Plug, 3.3Ft, Gry; Lan Category Harting - 73AC8742 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ix 10P Plug-Plug, 3.3Ft, Gry; Lan Category Harting
73AC8742
Cable Assy, Ix 10P Plug-Plug, 3.3Ft, Gry; Lan Category Harting 73AC8742
CABLE ASSY, IX 10P PLUG-PLUG, 3.3FT, GRY; LAN Category:-; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:ix Industrial Series RoHS Compliant: Yes

CABLE ASSY, IX 10P PLUG-PLUG, 3.3FT, GRY; LAN Category:-; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:ix Industrial Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-8305-ND 73AC8742
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assy, Ix 10P Plug-Plug, 3.3Ft, Gry; Lan Category Harting
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details