HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33480147829020

Description
Modular Cable Plug to Plug 10p8c, 8p8c (RJ45, Ethernet) 6.56' (2.00m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p8c, 8p8c (RJ45, Ethernet) 6.56' (2.00m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-33480147829020-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-33480147829020-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-33480147829020-ND
Modular Cable Plug to Plug 10p8c, 8p8c (RJ45, Ethernet) 6.56' (2.00m) Unshielded

Modular Cable Plug to Plug 10p8c, 8p8c (RJ45, Ethernet) 6.56' (2.00m) Unshielded

Buy Now Datasheet
Enet Cable, Ix A Plug-Rj45 Plug, 2M; Lan Category Harting - 55AJ3792 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Ix A Plug-Rj45 Plug, 2M; Lan Category Harting
55AJ3792
Enet Cable, Ix A Plug-Rj45 Plug, 2M; Lan Category Harting 55AJ3792
ENET CABLE, IX A PLUG-RJ45 PLUG, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:IX Type A Plug to RJ45 Plug; Jacket Color:Orange; Product Range:ix Industrial Series

ENET CABLE, IX A PLUG-RJ45 PLUG, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:IX Type A Plug to RJ45 Plug; Jacket Color:Orange; Product Range:ix Industrial Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-33480147829020-ND 55AJ3792
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Ix A Plug-Rj45 Plug, 2M; Lan Category Harting
Cable Type Cat 6 Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD14141111-005 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details